Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC32MX450F256L |
Kit Application Type | Audio |
Application Sub Type | Bluetooth |
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Family Name | PIC32MX4xx |
Kit Contents | Dev Board PIC32MX450F256L Bluetooth HCI Radio & DAC Line-out/Headphone Amplifier Daughter Boards |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | PIC32 CPU HCI Bluetooth Module Audio Control Function 2" Colour LCD USB Charging 6.9-14V Supply |
Dev.kit: Microchip PIC | Transfer Multisort Elektronik |
Microchip DV320032, PIC32 Bluetooth Audio Development Kit | Microchip Technology Inc. DV320032 | RS Americas |
Dev Board, Bluetooth Audio | Newark Electronics |
Development Kit For Bluetooth A2DP Audio Streaming Solutions | Avnet Silica |
Where can I find additional details, specifications and documents for a DV320032?
Additional datasheets, footprints and schematics for DV320032 are listed on our Part Details page. You can also find images and similar parts to DV320032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV320032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV320032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV320032 fall under?
The DV320032 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to DV320032 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV320032 you can contact the distributor directly for product support, shipping queries etc.
Is the DV320032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV320032 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics and Avnet Silica have stock available or on a lead time for DV320032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV320032 often in real-time on the comparison pages.
What if I can't find stock of DV320032?
You can fill out our help required form which you can use to request a quote for DV320032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.