Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Data Channels | 18 |
---|---|
No. of Clock Inputs | 8 |
Data Memory Size | - |
Frequency | 100MHz |
Power Consumption | 2.5W |
External Height | 0.75" |
External Width | 2.8" |
External Depth | 4.75" |
Weight | - |
Product Range | - |
Where can I find additional details, specifications and documents for a DV3100?
Additional datasheets, footprints and schematics for DV3100 are listed on our Part Details page. You can also find images and similar parts to DV3100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV3100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV3100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV3100 fall under?
The DV3100 is listed under Test Equipment > Testers Detectors & Calibration > Logic Analysers.
Can I view similar or alternative parts?
You can view similar parts to DV3100 when available in the Logic Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV3100 you can contact the distributor directly for product support, shipping queries etc.
Is the DV3100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV3100 have stock available?
There is no stock from authorised distributors for DV3100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV3100 often in real-time on the comparison pages.
What if I can't find stock of DV3100?
You can fill out our help required form which you can use to request a quote for DV3100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.