Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | CAN |
Silicon Manufacturer | Microchip |
Silicon Core Number | MCP2510 MCP2515 |
Product Range | - |
Kit Contents | Board DB25 Cable CD Power Cable Adapter User Guide |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | Interface |
Core Sub-Architecture | CAN |
Development Tool Type | Development Board |
Features | User Interface for MPLAB ICD 2 In Circuit Debugger Integrated MPLAB SIM Instruction Simulator |
Kit Features | Software Development and CAN Message/Communication Tools |
Supported Devices | MCP2510 MCP2515 |
Type | CAN Controller |
MCP2510/2515 CAN Developers Kit | Microchip Technology Inc. DV251001 | RS Americas |
DEV KIT, INTERFACE | Farnell |
Mcp2515, Can Controller, Dev Kit | Newark Electronics |
MCP2510/2515 Can Developers Kit | Avnet Silica |
Where can I find additional details, specifications and documents for a DV251001?
Additional datasheets, footprints and schematics for DV251001 are listed on our Part Details page. You can also find images and similar parts to DV251001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV251001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV251001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV251001 fall under?
The DV251001 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DV251001 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV251001 you can contact the distributor directly for product support, shipping queries etc.
Is the DV251001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV251001 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for DV251001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV251001 often in real-time on the comparison pages.
What if I can't find stock of DV251001?
You can fill out our help required form which you can use to request a quote for DV251001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.