Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 8bit |
Silicon Family Name | PIC16F |
Core Architecture | PIC |
Core Sub-Architecture | PIC16 |
Silicon Core Number | PIC16F1459 |
Kit Contents | Dev Board PIC16F1459 PICkit 3 Debugger/Programmer Debug & 10pin M-M Header USB Cable DB9 Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 20pin USB MCU Hardware & Software Support PICkit 2/3 Compatible USB Mini-B & USB-bus Powered |
Dev Board, Pic16 Low Pin Count Usb Mcu | Newark Electronics |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a DV164139-2?
Additional datasheets, footprints and schematics for DV164139-2 are listed on our Part Details page. You can also find images and similar parts to DV164139-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV164139-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV164139-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV164139-2 fall under?
The DV164139-2 is listed under Development Boards Evaluation Tools > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DV164139-2 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV164139-2 you can contact the distributor directly for product support, shipping queries etc.
Is the DV164139-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV164139-2 have stock available?
Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for DV164139-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV164139-2 often in real-time on the comparison pages.
What if I can't find stock of DV164139-2?
You can fill out our help required form which you can use to request a quote for DV164139-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.