Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.56
|
20
in stock
|
Buy Now | |
element14
from US$85.30
|
53
in stock
|
Buy Now | |
Microchip Technology
from US$75.89
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$78.93
|
23
in stock
|
Buy Now | |
Farnell
from US$81.82
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$78.30
|
2
in stock
|
Buy Now | |
Future Electronics
from US$79.68
|
-
|
Buy Now | |
Avnet America
from US$75.89
|
-
|
Buy Now | |
RS Americas
from US$95.78
|
-
|
Buy Now | |
Distrelec
from US$80.32
|
-
|
Buy Now | |
Richardson RFPD
from US$82.69
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IC Product Type | In-Circuit Debugger |
---|---|
Silicon Family Name | PIC16F8xxx |
Core Architecture | PIC |
Core Sub-Architecture | PIC16 |
Kit Contents | PICkit serial analyzer Demo Board USB Cable Software |
Features | Serial Communication Windows User Interface Easy-to-use GUI |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Serial Analyzer kit |
Kit Contents Descriptive | PICkit Serial Analyzer 28-Pin Demo Board USB Cable Windows GUI Software DLL for custom software development CD-ROM inc source code |
Kit Features | Windows-based Graphical User Interface Direct Communication B/W PC and an External Serial Device |
No. of Bits | 8bit |
Silicon Core Number | PIC16F |
Silicon Manufacturer | Microchip |
Supported Devices | PIC16F886 |
Type | Hardware / Software - Dev Kit (Dev Tool) |
PICKIT, SERIAL ANALYZER, GUI, KIT | element14 |
PICkit Serial Analyzer | Microchip Technology |
Pickit, Serial Analyzer, Gui, Kit | Newark Electronics |
PICKIT SERIAL ANALYZER KIT,DV164122 | RS |
PICkit Serial Analyzer w/ 28-Pin Demo Board | Future Electronics |
PICkit Serial Analyzer USB based Demonstration Board | Avnet America |
PICkit Serial Analyzer (with 28-Pin Demo Board) | Microchip Technology Inc. DV164122 | RS Americas |
Microchip PICkit Serial Analyzer | Distrelec |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a DV164122?
Additional datasheets, footprints and schematics for DV164122 are listed on our Part Details page. You can also find images and similar parts to DV164122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV164122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV164122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV164122 fall under?
The DV164122 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DV164122 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV164122 you can contact the distributor directly for product support, shipping queries etc.
Is the DV164122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV164122 have stock available?
Authorised distributors including element14, Microchip Technology, Newark Electronics, Farnell and RS have stock available or on a lead time for DV164122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV164122 often in real-time on the comparison pages.
What if I can't find stock of DV164122?
You can fill out our help required form which you can use to request a quote for DV164122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.