Prices starting from US$275.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$331.18 |
No stock
|
Buy Now | |
Microchip Technology | US$290.94 |
451
|
Buy Now | |
Rapid Electronics | US$355.96 |
1
|
Buy Now | |
Chip One Stop | US$365.00 |
1
|
Buy Now | |
Newark Electronics | US$290.94 |
-
|
Buy Now | |
Future Electronics | US$305.49 |
-
|
Buy Now | |
Avnet America | US$275.00 |
-
|
Buy Now | |
element14 | US$310.62 |
-
|
Buy Now | |
Richardson RFPD | US$317.05 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | Power Over Ethernet (POE) |
Silicon Manufacturer | Microchip |
Silicon Core Number | PIC18F67J60 |
Product Range | - |
Kit Contents | Eval Board PIC18F67J60 PoE Programmer Adapter I/O Starter Extension Universal Power Supply |
SVHC | No SVHC (15-Jan-2018) |
PIC18 PoE Development Kit | Microchip Technology |
MICROCHIP TECH DV161001 | Rapid Electronics |
EVAL BOARD, POWER OVER ETHERNET | Farnell |
Pic18 Poe Development Kit Mcu08 Tools Rohs Compliant: Yes |Microchip DV161001 | Newark Electronics |
PIC18 PoE Development Kit within the Ethernet of Everything (EoE) Environment | Future Electronics |
PIC18 48W Power Over Ethernet Development Kit | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a DV161001?
Additional datasheets, footprints and schematics for DV161001 are listed on our Part Details page. You can also find images and similar parts to DV161001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV161001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV161001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV161001 fall under?
The DV161001 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DV161001 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV161001 you can contact the distributor directly for product support, shipping queries etc.
Is the DV161001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV161001 have stock available?
Authorised distributors including Microchip Technology, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for DV161001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV161001 often in real-time on the comparison pages.
What if I can't find stock of DV161001?
You can fill out our help required form which you can use to request a quote for DV161001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.