Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | - |
Output Current | - |
Output Voltage | - |
Input Voltage Min | - |
Input Voltage Max | 9V |
Core Chip | PIC16F1947 |
Dimming Control Type | - |
Kit Contents | 2x Eval Boards Prototyping Board 2x DMX512A Adapters 9V International Power Supply RJ45 Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | PIC |
Core Sub-Architecture | PIC16F |
Features | Isolated Transceiver 9-12V Supply RJ45 Demonstration Cable LCD Display Bi-direction Termination |
No. of Bits | 8bit |
Silicon Core Number | PIC16F1947 |
Silicon Family Name | PIC16F19xx |
Silicon Manufacturer | Microchip |
DMX512A Lighting Communications Development KitLighting | Microchip Technology Inc. DV160214-2 | RS Americas |
Dev Board, Pic16F1947 Dali Lighting Comm | Newark Electronics |
Where can I find additional details, specifications and documents for a DV160214-2?
Additional datasheets, footprints and schematics for DV160214-2 are listed on our Part Details page. You can also find images and similar parts to DV160214-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV160214-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV160214-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV160214-2 fall under?
The DV160214-2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DV160214-2 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV160214-2 you can contact the distributor directly for product support, shipping queries etc.
Is the DV160214-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV160214-2 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for DV160214-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV160214-2 often in real-time on the comparison pages.
What if I can't find stock of DV160214-2?
You can fill out our help required form which you can use to request a quote for DV160214-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.