Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Communication & Networking |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | PIC32MX |
Application Sub Type | WiFi |
Kit Contents | Wi-Fi Communication Demonstration Board Batteries User Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | MRF24WMB0MA RF TX/RX Module PIC32MX695F512H MCU MCP1642 3.3V Boost Regulator |
Silicon Family Name | PIC32MX695Fxxxx |
Wi-Fi Comm Demo Board | Microchip Technology Inc. DV102411 | RS Americas |
MRF24WB0MA, WI FI, DEMO BOARD | Farnell |
Dev Board, Mrf24Wmb0Ma Wi-Fi, Pic32 | Newark Electronics |
MRF24WB0MA Wi-Fi Communication Demonstration Board | Avnet Silica |
Where can I find additional details, specifications and documents for a DV102411?
Additional datasheets, footprints and schematics for DV102411 are listed on our Part Details page. You can also find images and similar parts to DV102411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV102411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV102411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV102411 fall under?
The DV102411 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DV102411 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV102411 you can contact the distributor directly for product support, shipping queries etc.
Is the DV102411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV102411 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for DV102411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV102411 often in real-time on the comparison pages.
What if I can't find stock of DV102411?
You can fill out our help required form which you can use to request a quote for DV102411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.