Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$312.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$326.47
|
8
in stock
|
Buy Now | |
Microchip Technology
from US$315.69
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$362.05
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$322.00
|
-
|
Buy Now | |
element14
from US$377.95
|
-
|
Buy Now | |
Farnell
from US$312.38
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | MGC3030/3130 |
Application Sub Type | 3D Tracking & Gesture Controller |
Kit Contents | Eval Board MGC3030/3130 8" Ito Sensor For 2D 3D Electrode Pcb 2D/3D Electronics Ctrl Usb Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
PCAP with 3D Gest IC(R) Sensing Development Kit | Microchip Technology |
PCAP Touch and 3D GestIC Development Kit | RS |
Dev.kit: Microchip | Transfer Multisort Elektronik |
Pcap With 3D Gest Ic(R) Sensing Development Kit Hmid Tools Rohs Compliant: Yes |Microchip DV102014 | Newark Electronics |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a DV102014?
Additional datasheets, footprints and schematics for DV102014 are listed on our Part Details page. You can also find images and similar parts to DV102014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV102014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV102014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV102014 fall under?
The DV102014 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DV102014 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV102014 you can contact the distributor directly for product support, shipping queries etc.
Is the DV102014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV102014 have stock available?
Authorised distributors including Microchip Technology, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for DV102014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV102014 often in real-time on the comparison pages.
What if I can't find stock of DV102014?
You can fill out our help required form which you can use to request a quote for DV102014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.