Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$145.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$153.82
|
No stock
|
Buy Now | |
Microchip Technology
from US$145.46
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$151.28
|
-
|
Buy Now | |
Future Electronics
from US$152.74
|
-
|
Buy Now | |
Avnet America
from US$145.46
|
-
|
Buy Now | |
RS Americas
from US$165.06
|
-
|
Buy Now | |
element14
from US$153.14
|
-
|
Buy Now | |
Richardson RFPD
from US$158.51
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | AR1000 |
Application Sub Type | Touch Sensor |
Kit Contents | Development Board AR1000 Four Wire Resistive Touch Screen Interface Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | Sensor |
Core Sub-Architecture | Touch Sensor |
Development Tool Type | Hardware / Software - Dev Kit |
Features | 128 Bytes of User EEPROM Built in Drift Compensation Algorithm Power Saving Sleep mode |
Kit Features | Power-Saving Sleep Mode Built in Drift Compensation Algorithm 128 Bytes of User EEPROM |
Type | Touch Screen Controller |
mTouch AR1000 Development Kit | Microchip Technology |
Touch Screen Controller, 4 Wire, Dev Kit | Newark Electronics |
AR1000 Series Resistive Touch Screen Controller Development Kit | Avnet America |
DV102011,mTouch Resistive Touch Screen Controller Development Kit ForAR1000 | Microchip Technology Inc. DV102011 | RS Americas |
TOUCH SCREEN CNTLR, DEV KIT | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a DV102011?
Additional datasheets, footprints and schematics for DV102011 are listed on our Part Details page. You can also find images and similar parts to DV102011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV102011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV102011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV102011 fall under?
The DV102011 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DV102011 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV102011 you can contact the distributor directly for product support, shipping queries etc.
Is the DV102011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV102011 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for DV102011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV102011 often in real-time on the comparison pages.
What if I can't find stock of DV102011?
You can fill out our help required form which you can use to request a quote for DV102011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.