Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Fluid Type | MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, M2-V, Coolanol 25, SEA-AMS1424 Type I, MIL-PRF-7808 |
---|---|
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Environmental Protection | Yes |
Feedthrough Type | No |
Keying & Polarized Position Locations | N |
Number of Power Positions | 41 |
Number of Positions | 41 |
Keying | Keyway Polarization N |
Preloaded | Yes |
Factory Installed Backshell | No |
Contact Quantity (Size 20) | 10 |
Contact Type | Pin |
Contact Layout Arrangement | 21 – 41 |
Assembly Length | 29.3mm, 1.154in |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Flange | Jam Nut |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shielded | Yes |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Shell Type | Jam Nut Receptacle |
Shell Size | C (13) |
Product Type | Connector |
Connector System | Wire-to-Panel |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Where can I find additional details, specifications and documents for a DTS24Y21-41PN?
Additional datasheets, footprints and schematics for DTS24Y21-41PN are listed on our Part Details page. You can also find images and similar parts to DTS24Y21-41PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS24Y21-41PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS24Y21-41PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS24Y21-41PN fall under?
The DTS24Y21-41PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS24Y21-41PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS24Y21-41PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS24Y21-41PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS24Y21-41PN have stock available?
There is no stock from authorised distributors for DTS24Y21-41PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS24Y21-41PN often in real-time on the comparison pages.
What if I can't find stock of DTS24Y21-41PN?
You can fill out our help required form which you can use to request a quote for DTS24Y21-41PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.