Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$102.01
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$102.01
|
-
|
Buy Now |
Insulation Material | Glass/Silicone |
---|---|
Shell Material | Stainless Steel |
Hermetically Sealed | Yes |
Preloaded | Yes |
Number of Positions | 13 |
Number of Power Positions | 13 |
Contact Layout Arrangement | 11 – 35 |
Contact Type | Pin |
Alignment Keyed | Clocking |
Centerline (Pitch) | .045in, 1.143mm |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Connector Mounting Type | Panel |
Polarization Code | N |
Circuit Application | Power |
Connector System | Wire-to-Panel |
Sealable | Yes |
Shell Type | Jam Nut Receptacle |
Shell Size | 11 |
Connector Style | Receptacle |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 13 Position Pin Contact Jam Nut Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a DTS24N11-35PN?
Additional datasheets, footprints and schematics for DTS24N11-35PN are listed on our Part Details page. You can also find images and similar parts to DTS24N11-35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS24N11-35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS24N11-35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS24N11-35PN fall under?
The DTS24N11-35PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS24N11-35PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS24N11-35PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS24N11-35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS24N11-35PN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DTS24N11-35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS24N11-35PN often in real-time on the comparison pages.
What if I can't find stock of DTS24N11-35PN?
You can fill out our help required form which you can use to request a quote for DTS24N11-35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.