Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Peripheral Seal Material | Silicone |
---|---|
Fluid Type | MIL-DTL-83133 (JP-8), MIL-PRF-5606, Coolanol 25, M2-V, MIL-PRF-23699, MIL-PRF-7808, SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5) |
Environmental Protection Type | Hermetically Sealed |
Environmental Protection | Yes |
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Feedthrough Type | No |
Hermetically Sealed | Yes |
Insulation Material | Glass/Silicone |
Number of Power Positions | 6 |
Number of Positions | 6 |
Preloaded | Yes |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | N |
Contact Quantity (Size 20) | 3 |
Contact Type | Pin |
Contact Layout Arrangement | 11 – 98 |
Assembly Length | 1.15in, 29.2mm |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Polarization Code | N |
Panel Mount Feature | With |
Mating Retention Type | Triple Start Threaded |
Connector Mounting Type | Panel |
Flange | Jam Nut |
Mating Retention | With |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shielded | Yes |
Product Type | Connector |
Sealable | Yes |
Shell Size | A (09) |
Shell Type | Jam Nut Receptacle |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a DTS21Y11-98PD?
Additional datasheets, footprints and schematics for DTS21Y11-98PD are listed on our Part Details page. You can also find images and similar parts to DTS21Y11-98PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS21Y11-98PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS21Y11-98PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS21Y11-98PD fall under?
The DTS21Y11-98PD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS21Y11-98PD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS21Y11-98PD you can contact the distributor directly for product support, shipping queries etc.
Is the DTS21Y11-98PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS21Y11-98PD have stock available?
There is no stock from authorised distributors for DTS21Y11-98PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS21Y11-98PD often in real-time on the comparison pages.
What if I can't find stock of DTS21Y11-98PD?
You can fill out our help required form which you can use to request a quote for DTS21Y11-98PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.