Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Stainless Steel |
---|---|
Shell Plating Material | Nickel |
Fluid Type | MIL-PRF-7808, SEA-AMS1424 Type I, Coolanol 25, MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, M2-V |
Feedthrough Type | No |
Environmental Protection | Yes |
O-Ring Material | Silicone |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Preloaded | Yes |
Keying | Keyway Polarization N |
Number of Positions | 18 |
Keying & Polarized Position Locations | N |
Number of Power Positions | 18 |
Factory Installed Backshell | No |
Contact Quantity (Size 22D) | 6 |
Contact Layout Arrangement | 15 – 18 |
Contact Type | Pin |
Assembly Length | 29.2mm, 1.15in |
Operating Voltage | 400VAC, 550VDC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Polarization Code | N |
Connector Mounting Type | Panel |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Flange | Jam Nut |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Sealable | Yes |
Connector Style | Receptacle |
Shell Size | A (09) |
Connector System | Wire-to-Panel |
Shielded | Yes |
Shell Type | Jam Nut Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a DTS21N15-18PN?
Additional datasheets, footprints and schematics for DTS21N15-18PN are listed on our Part Details page. You can also find images and similar parts to DTS21N15-18PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS21N15-18PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS21N15-18PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS21N15-18PN fall under?
The DTS21N15-18PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS21N15-18PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS21N15-18PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS21N15-18PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS21N15-18PN have stock available?
There is no stock from authorised distributors for DTS21N15-18PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS21N15-18PN often in real-time on the comparison pages.
What if I can't find stock of DTS21N15-18PN?
You can fill out our help required form which you can use to request a quote for DTS21N15-18PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.