Status: | Unknown |
---|---|
Series: | DTM300-D Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 300W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | 10 Pin Mini Fit |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | DTM300-D Series |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Adaptor, Medical, Ac-Dc, 12V, 25A | Newark Electronics |
ADAPTOR, MEDICAL, AC-DC, 12V, 25A | element14 |
AC-DC Power Supply, Medical & ITE Adapter, 12V, 25A, Class I, DTM300-D Series | TDK-Lambda DTM300PW120D1 | RS Americas |
Power Adapter Desk Top C14 12V 300W | RS |
Power Supply, 115/230Vac In, Class I, 300.0W/12Vdc/25.0A Out | Avnet America |
Desktop AC Adapters 300W 115-230VAC 12V 25A Med Class I | Sager |
Where can I find additional details, specifications and documents for a DTM-300PW-120-D1?
Additional datasheets, footprints and schematics for DTM-300PW-120-D1 are listed on our Part Details page. You can also find images and similar parts to DTM-300PW-120-D1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM-300PW-120-D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM-300PW-120-D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM-300PW-120-D1 fall under?
The DTM-300PW-120-D1 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to DTM-300PW-120-D1 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM-300PW-120-D1 you can contact the distributor directly for product support, shipping queries etc.
Is the DTM-300PW-120-D1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM-300PW-120-D1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for DTM-300PW-120-D1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM-300PW-120-D1 often in real-time on the comparison pages.
What if I can't find stock of DTM-300PW-120-D1?
You can fill out our help required form which you can use to request a quote for DTM-300PW-120-D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.