Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 3 |
---|---|
Meter Function | Thermocouple |
Meter Range | -200°C to +1300°C |
Digit Height | 19mm |
Panel Cutout Height | 40mm |
Panel Cutout Width | 72mm |
Supply Voltage Min | 7.5VDC |
RoHS Compliant | Yes |
Large 3.5 digit LCD thermometer,7.5-24V | RS |
Indicator, Lcd Thermocouple, 3.5 Digit, Led Backlighting, K Type | Lascar Electronics DTM 995B | RS Americas |
Panel Display, Thermocouple, Lcd, 7.5V To 30V | Newark Electronics |
Lascar DTM 995B LCD Thermocouple Indicator | Rapid Electronics |
Where can I find additional details, specifications and documents for a DTM 995B?
Additional datasheets, footprints and schematics for DTM 995B are listed on our Part Details page. You can also find images and similar parts to DTM 995B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM 995B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM 995B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM 995B fall under?
The DTM 995B is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to DTM 995B when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM 995B you can contact the distributor directly for product support, shipping queries etc.
Is the DTM 995B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DTM 995B have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for DTM 995B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM 995B often in real-time on the comparison pages.
What if I can't find stock of DTM 995B?
You can fill out our help required form which you can use to request a quote for DTM 995B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.