Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
31,416
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
2,548
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,944
in stock
|
Buy Now | |
element14
from US$0.28
|
1,944
in stock
|
Buy Now | |
Farnell
from US$0.20
|
1,944
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-89 |
---|---|
JEITA Package | SC-62 |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 60 |
Collector current Io (Ic) [A] | 1 |
Input resistance R1 1 [kΩ] | 2.2 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Collector-Emitter voltage VCEO1[V] | 60 |
Power Dissipation (PD)[W] | 0.5 |
Mounting Style | Surface mount |
GI hFE | 300 to |
Output Current [A] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 4.5x4 (t=1.5) |
Data Sheet |
---|
DTDG23YP Data Sheet |
Characteristics Data |
---|
DTDG23YP Thermal Resistance |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Digital Transistor, 60V, 1A | Newark Electronics |
DIGITAL TRANSISTOR, 60V, 1A | element14 |
Rohm, Bip, Tr., BRT, DTDG23YPT100 | RS |
DTDG23 Series 60 V 1 A Surface Mount NPN Digital Transistor MPT-3 | Future Electronics |
Trans Digital BJT NPN 1A 4-Pin(3+Tab) MPT T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTDG23YPT100?
Additional datasheets, footprints and schematics for DTDG23YPT100 are listed on our Part Details page. You can also find images and similar parts to DTDG23YPT100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTDG23YPT100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTDG23YPT100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTDG23YPT100 fall under?
The DTDG23YPT100 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTDG23YPT100 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTDG23YPT100 you can contact the distributor directly for product support, shipping queries etc.
Is the DTDG23YPT100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTDG23YPT100 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for DTDG23YPT100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTDG23YPT100 often in real-time on the comparison pages.
What if I can't find stock of DTDG23YPT100?
You can fill out our help required form which you can use to request a quote for DTDG23YPT100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.