Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-89 |
---|---|
JEITA Package | SC-62 |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 60 |
Collector current Io (Ic) [A] | 1 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Collector-Emitter voltage VCEO1[V] | 60 |
Collector current Io(Ic) [A] | 1 |
Power Dissipation (PD)[W] | 0.5 |
Mounting Style | Surface mount |
GI hFE | 300 to |
Output Current [A] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 4.5x4 (t=1.5) |
Data Sheet |
---|
DTDG14GP Data Sheet |
Characteristics Data |
---|
DTDG14GP Thermal Resistance |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
DTDG14GP Series 60 V 1 A Surface Mount NPN Digital Transistor - SC-62 | Future Electronics |
Trans Digital BJT NPN 70V 1A 4-Pin(3+Tab) MPT T/R | Avnet America |
TRANSISTOR | element14 |
Where can I find additional details, specifications and documents for a DTDG14GPT100?
Additional datasheets, footprints and schematics for DTDG14GPT100 are listed on our Part Details page. You can also find images and similar parts to DTDG14GPT100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTDG14GPT100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTDG14GPT100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTDG14GPT100 you can contact the distributor directly for product support, shipping queries etc.
Is the DTDG14GPT100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTDG14GPT100 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and element14 have stock available or on a lead time for DTDG14GPT100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTDG14GPT100 often in real-time on the comparison pages.
What if I can't find stock of DTDG14GPT100?
You can fill out our help required form which you can use to request a quote for DTDG14GPT100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.