Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Digital Transistor Polarity | Single NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Continuous Collector Current Ic | 1A |
Base Input Resistor R1 | - |
Base-Emitter Resistor R2 | 10kohm |
Resistor Ratio R1 / R2 | - |
RF Transistor Case | SOT-89 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANS, AEC-Q101, NPN, 10K, SOT-89 | element14 |
Trans, Aec-Q101, Npn, 10K, Sot-89 | Newark Electronics |
Where can I find additional details, specifications and documents for a DTDG14GPFRAT100?
Additional datasheets, footprints and schematics for DTDG14GPFRAT100 are listed on our Part Details page. You can also find images and similar parts to DTDG14GPFRAT100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTDG14GPFRAT100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTDG14GPFRAT100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTDG14GPFRAT100 fall under?
The DTDG14GPFRAT100 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTDG14GPFRAT100 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTDG14GPFRAT100 you can contact the distributor directly for product support, shipping queries etc.
Is the DTDG14GPFRAT100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTDG14GPFRAT100 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DTDG14GPFRAT100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTDG14GPFRAT100 often in real-time on the comparison pages.
What if I can't find stock of DTDG14GPFRAT100?
You can fill out our help required form which you can use to request a quote for DTDG14GPFRAT100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.