Built-In Biasing Resistors, R1= 2.2kΩ |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) . |
Only the on/off conditions need to be set for operation, making the circuit design easy. |
3)Only the on/off conditions need to be set for operation, making the device desigh easy. |
Complementary PNP Types: DTB123TC |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.5 |
Input resistance R1 1 [kΩ] | 2.2 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.5 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Data Sheet |
---|
DTD123TC Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Digital Trans, 50V, 0.5A, Sot-23 | Newark Electronics |
DIGITAL TRANS, 50V, 0.5A, SOT-23 | element14 |
Transistor Digital BJT NPN 500mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTD123TCT116?
Additional datasheets, footprints and schematics for DTD123TCT116 are listed on our Part Details page. You can also find images and similar parts to DTD123TCT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTD123TCT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTD123TCT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTD123TCT116 fall under?
The DTD123TCT116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTD123TCT116 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTD123TCT116 you can contact the distributor directly for product support, shipping queries etc.
Is the DTD123TCT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTD123TCT116 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for DTD123TCT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTD123TCT116 often in real-time on the comparison pages.
What if I can't find stock of DTD123TCT116?
You can fill out our help required form which you can use to request a quote for DTD123TCT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.