Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346 |
---|---|
JEITA Package | SC-59 |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.5 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.5 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 56 to |
Output Current [A] | 0.5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
DTD114GK Data Sheet |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
DIGITAL TRANS, 50V, 0.5A, SOT-346 | element14 |
Digital Trans, 50V, 0.5A, Sot-346 | Newark Electronics |
Trans Digital BJT NPN 50V 500mA 3-Pin SMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTD114GKT146?
Additional datasheets, footprints and schematics for DTD114GKT146 are listed on our Part Details page. You can also find images and similar parts to DTD114GKT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTD114GKT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTD114GKT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTD114GKT146 fall under?
The DTD114GKT146 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTD114GKT146 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTD114GKT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DTD114GKT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTD114GKT146 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for DTD114GKT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTD114GKT146 often in real-time on the comparison pages.
What if I can't find stock of DTD114GKT146?
You can fill out our help required form which you can use to request a quote for DTD114GKT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.