Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Digital Transistor Polarity | Single NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 500mA |
Base Input Resistor R1 | 10kohm |
Base-Emitter Resistor R2 | 10kohm |
Resistor Ratio R1 / R2 | 1(Ratio) |
RF Transistor Case | SOT-346 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rf Transistor, Aec-Q101, Npn, 10K/10K | Newark Electronics |
Trans Digital BJT NPN 50V 500mA 200mW Automotive AEC-Q101 3-Pin SMT T/R | Future Electronics |
RF TRANSISTOR, AEC-Q101, NPN, 10K/10K | element14 |
Where can I find additional details, specifications and documents for a DTD114EKFRAT146?
Additional datasheets, footprints and schematics for DTD114EKFRAT146 are listed on our Part Details page. You can also find images and similar parts to DTD114EKFRAT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTD114EKFRAT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTD114EKFRAT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTD114EKFRAT146 fall under?
The DTD114EKFRAT146 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTD114EKFRAT146 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTD114EKFRAT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DTD114EKFRAT146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTD114EKFRAT146 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for DTD114EKFRAT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTD114EKFRAT146 often in real-time on the comparison pages.
What if I can't find stock of DTD114EKFRAT146?
You can fill out our help required form which you can use to request a quote for DTD114EKFRAT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.