Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
561,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
561,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
73,942
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
11,812
in stock
|
Buy Now | |
element14
from US$0.10
|
440
in stock
|
Buy Now | |
Farnell
from US$0.09
|
440
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346 |
---|---|
JEITA Package | SC-59 |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.5 |
Input resistance R1 1 [kΩ] | 1 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 56 to |
Output Current [A] | 0.5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
DTD113ZK Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans Digital Bjt Npn 500Ma 3-Pin Smt T/R Rohs Compliant: Yes |Rohm DTD113ZKT146 | Newark Electronics |
Trans Digital BJT NPN 500mA 3-Pin SMT T/R | Avnet America |
Digital NPN transistor array,DTD113ZKT | RS |
TRANSISTOR DIGITAL SC-59 500MA NPN | element14 |
TRANSISTOR DIGITAL SC-59 500MA NPN | Farnell |
NPN DIGITALTRANS.1K/10K SMT3 | Rutronik |
DTD113ZK Series 50 V 500 mA Surface Mount NPN Digital Transistor - SC-59 | Future Electronics |
ROHM, DTD113ZKT146 NPN Digital Transistor,500mA 50V 1 kOhm, Ratio Of.1,3-Pin SC-59 | ROHM Semiconductor DTD113ZKT146 | RS Americas |
Where can I find additional details, specifications and documents for a DTD113ZKT146?
Additional datasheets, footprints and schematics for DTD113ZKT146 are listed on our Part Details page. You can also find images and similar parts to DTD113ZKT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTD113ZKT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTD113ZKT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTD113ZKT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DTD113ZKT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTD113ZKT146 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, CoreStaff and RS have stock available or on a lead time for DTD113ZKT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTD113ZKT146 often in real-time on the comparison pages.
What if I can't find stock of DTD113ZKT146?
You can fill out our help required form which you can use to request a quote for DTD113ZKT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.