DTC923TUBTL Transistors by Rohm

NPN, SOT-323FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor)


These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Where to Buy

Prices starting from US$0.0410

Distributor Stock
Logo for Farnell
Farnell
from US$0.0410
2,785
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
2,785
in stock
Buy Now
Logo for element14
element14
from US$0.07
2,785
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.07
100
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0474
-
Buy Now

Features

Standard digital transistor
Built-In Biasing Resistors
Small Surface Mount Package
Pb Free/RoHS Compliant

Specifications

Package Code SOT-323FL
JEITA Package SC-85
Number of terminal 3
Polarity NPN
Supply voltage VCC 1[V] 20
Collector current Io (Ic) [A] 0.4
Input resistance R1 1 [kΩ] 2.2
Collector-Emitter voltage VCEO1[V] 20
Collector current Io(Ic) [A] 0.4
Power Dissipation (PD)[W] 0.2
Mounting Style Surface mount
GI hFE 820 to 2700
Output Current [A] 0.4
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 2x2.1 (t=1.05)

Resources





Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Digital Trans, 20V, 0.4A, Sot-323Fl | Newark Electronics
DIGITAL TRANS, 20V, 0.4A, SOT-323FL | element14
Trans Digital BJT NPN 20V 400mA 3-Pin SOT-323FL T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTC923TUBTL?

Additional datasheets, footprints and schematics for DTC923TUBTL are listed on our Part Details page. You can also find images and similar parts to DTC923TUBTL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTC923TUBTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC923TUBTL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DTC923TUBTL fall under?

The DTC923TUBTL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.

Can I view similar or alternative parts?

You can view similar parts to DTC923TUBTL when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTC923TUBTL you can contact the distributor directly for product support, shipping queries etc.

Is the DTC923TUBTL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for DTC923TUBTL have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for DTC923TUBTL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTC923TUBTL often in real-time on the comparison pages.

What if I can't find stock of DTC923TUBTL?

You can fill out our help required form which you can use to request a quote for DTC923TUBTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay