Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-723 |
---|---|
JEITA Package | SC-105AA |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 47 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.1 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
GI hFE | 100 to 600 |
Output Current [A] | 0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.2x1.2 (t=0.5) |
Data Sheet |
---|
DTC144TM Data Sheet |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Digital Trans, 50V, 0.1A, Sot-723 | Newark Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin VMT T/R | Avnet America |
DIGITAL TRANS, 50V, 0.1A, SOT-723 | element14 |
Where can I find additional details, specifications and documents for a DTC144TMT2L?
Additional datasheets, footprints and schematics for DTC144TMT2L are listed on our Part Details page. You can also find images and similar parts to DTC144TMT2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC144TMT2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC144TMT2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC144TMT2L fall under?
The DTC144TMT2L is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC144TMT2L when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC144TMT2L you can contact the distributor directly for product support, shipping queries etc.
Is the DTC144TMT2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC144TMT2L have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for DTC144TMT2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC144TMT2L often in real-time on the comparison pages.
What if I can't find stock of DTC144TMT2L?
You can fill out our help required form which you can use to request a quote for DTC144TMT2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.