| Status: | Active |
|---|---|
| Series: | DTC143ZE |
| RoHS: | Compliant |
Prices starting from US$0.0150
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.0420
|
50,915
in stock
|
Buy Now |
|
element14
from US$0.0409
|
50,135
in stock
|
Buy Now |
|
Farnell
from US$0.0414
|
50,135
in stock
|
Buy Now |
|
Future Electronics
from US$0.0200
|
36,000
in stock
|
Buy Now |
|
Rochester Electronics
from US$0.0246
|
33,000
in stock
|
Buy Now |
|
TME
from US$0.0213
|
3,610
in stock
|
Buy Now |
|
Avnet Asia
from US$0.0204
|
3,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0365
|
503
in stock
|
Buy Now |
|
Avnet America
from US$0.0150
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.14
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Simplifies Circuit Design |
| Reduces Board Space |
| Reduces Component Count |
| NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
| These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
| Description | DTC143ZE |
|---|---|
| Compliance | Pb-free Halide free |
| Polarity | NPN |
| IC Continuous (A) | 0.1 |
| V(BR)CEO Min (V) | 50 |
| hFE Min | 80 |
| R1 (kΩ) | 4.7 |
| R2 (kΩ) | 47 |
| R1/R2 Typ | 0.1 |
| Vi(off) Max (V) | 0.5 |
| Vi(on) Min (V) | 1.3 |
| Package Type | SC-75-3 |
| Digital Trans, Npn, 50V, 0.1A, Sot-416 | Newark Electronics |
| BRT TRANSISTOR, 50V, 4.7K/47K | element14 |
| DTC Series 50 V 100 mA 4.7 kOhm NPN Silicon Bias Resistor Transistor - SC-75 | Future Electronics |
| Transistor: NPN | TME |
| DTC143ZET1G NPN DIGITAL TRANSISTOR,100 MA 50V 4.7 KOHMS, RATIO OF 0.1,3-PIN SC-75 | RS Americas |
Where can I find additional details, specifications and documents for a DTC143ZET1G?
Additional datasheets, footprints and schematics for DTC143ZET1G are listed on our Part Details page. You can also find images and similar parts to DTC143ZET1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC143ZET1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC143ZET1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC143ZET1G fall under?
The DTC143ZET1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to DTC143ZET1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC143ZET1G you can contact the distributor directly for product support, shipping queries etc.
Is the DTC143ZET1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DTC143ZET1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Rochester Electronics have stock available or on a lead time for DTC143ZET1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC143ZET1G often in real-time on the comparison pages.
What if I can't find stock of DTC143ZET1G?
You can fill out our help required form which you can use to request a quote for DTC143ZET1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.