Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0162
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0162
|
500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0214
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0440
|
2,199
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0238
|
525
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
315
in stock
|
Buy Now | |
element14
from US$0.0360
|
315
in stock
|
Buy Now | |
Farnell
from US$0.0348
|
315
in stock
|
Buy Now | |
Rutronik
from US$0.0242
|
-
|
Buy Now | |
Avnet America
from US$0.0256
|
-
|
Buy Now |
Built-In Biasing Resistors, R1= 4.7kΩ, R2= 10kΩ |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) . |
Only the on/off conditions need to be set for operation, making the circuit design easy. |
Complementary PNP Types: DTA143XCA |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 4.7 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.1 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
Output Current [A] | 0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Data Sheet |
---|
DTC143XCA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
NPN-Dig. 50V 0,1A 0,2W SOT23 | Schukat Electronic |
Transistor: NPN | Transfer Multisort Elektronik |
Dig.Transistor NPN 100mA 4.7K-10K SOT23 | RS |
Digital Trans, 50V, 0.1A, Sot-23 | Newark Electronics |
DIGITAL TRANS, 50V, 0.1A, SOT-23 | element14 |
NPN DIGIT.TRANS.4,7K/10K SOT23 | Rutronik |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTC143XCAT116?
Additional datasheets, footprints and schematics for DTC143XCAT116 are listed on our Part Details page. You can also find images and similar parts to DTC143XCAT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC143XCAT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC143XCAT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC143XCAT116 fall under?
The DTC143XCAT116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC143XCAT116 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC143XCAT116 you can contact the distributor directly for product support, shipping queries etc.
Is the DTC143XCAT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC143XCAT116 have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, CoreStaff, Transfer Multisort Elektronik and RS have stock available or on a lead time for DTC143XCAT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC143XCAT116 often in real-time on the comparison pages.
What if I can't find stock of DTC143XCAT116?
You can fill out our help required form which you can use to request a quote for DTC143XCAT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.