Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0150
Built-In Biasing Resistors, R1 = R2 = 22kΩ |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) . |
Only the on/off conditions need to be set for operation, making the circuit design easy. |
Complementary PNP Types: DTA124E series |
Package Code | SOT-323FL |
---|---|
JEITA Package | SC-85 |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 22 |
Emitter base Resistance R2 1 [kΩ] | 22 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 56 to |
Output Current [A] | 0.03 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1.05) |
Data Sheet |
---|
DTC124EUB Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Digital Trans, 50V, 0.1A, Sot-323Fl | Newark Electronics |
Pre-Biased 50V 30mA 250MHz 200mW Surface Mount (BJT) UMT3F | Future Electronics |
DIGITAL TRANS, 50V, 0.1A, SOT-323FL | element14 |
Where can I find additional details, specifications and documents for a DTC124EUBTL?
Additional datasheets, footprints and schematics for DTC124EUBTL are listed on our Part Details page. You can also find images and similar parts to DTC124EUBTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC124EUBTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC124EUBTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC124EUBTL fall under?
The DTC124EUBTL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC124EUBTL when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC124EUBTL you can contact the distributor directly for product support, shipping queries etc.
Is the DTC124EUBTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC124EUBTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for DTC124EUBTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC124EUBTL often in real-time on the comparison pages.
What if I can't find stock of DTC124EUBTL?
You can fill out our help required form which you can use to request a quote for DTC124EUBTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.