DTC124EU3T106 Transistors by Rohm

NPN, SOT-323, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)


DTC124EU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Where to Buy

Prices starting from US$0.0170

Distributor Stock
Logo for Farnell
Farnell
from US$0.0307
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0290
12,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0285
5,300
in stock
Buy Now
Logo for RS
RS
from US$0.0398
2,750
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0400
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0192
-
Buy Now
Logo for element14
element14
from US$0.0359
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.0170
-
Buy Now

Features

Built-In Biasing Resistors, R1 = R2 = 22kΩ
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) .
Only the on/off conditions need to be set for operation, making the circuit design easy.
Complementary PNP Types: DTA124E series

Specifications

Package Code SOT-323
JEITA Package SC-70
Number of terminal 3
Polarity NPN
Supply voltage VCC 1[V] 50
Collector current Io (Ic) [A] 0.1
Input resistance R1 1 [kΩ] 22
Emitter base Resistance R2 1 [kΩ] 22
Collector-Emitter voltage VCEO1[V] 50
Power Dissipation (PD)[W] 0.2
Mounting Style Surface mount
GI hFE 56 to
Output Current [A] 0.03
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 2x2.1 (t=1)

Resources






Export Information
About Export Regulations

Alternative Descriptions

NPN SOT-323 Digital Transistor | RS
Digital Trans, 50V, 0.1A, Sot-323 | Newark Electronics
Transistor Digital BJT NPN 100mA 3-Pin SOT-323 T/R | Avnet America
DIGITAL TRANS, 50V, 0.1A, SOT-323 | element14
NPN-Dig. 50V 0,1A 0,2W SOT323 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTC124EU3T106?

Additional datasheets, footprints and schematics for DTC124EU3T106 are listed on our Part Details page. You can also find images and similar parts to DTC124EU3T106 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTC124EU3T106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC124EU3T106 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DTC124EU3T106 fall under?

The DTC124EU3T106 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.

Can I view similar or alternative parts?

You can view similar parts to DTC124EU3T106 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTC124EU3T106 you can contact the distributor directly for product support, shipping queries etc.

Is the DTC124EU3T106 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for DTC124EU3T106 have stock available?

Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for DTC124EU3T106.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTC124EU3T106 often in real-time on the comparison pages.

What if I can't find stock of DTC124EU3T106?

You can fill out our help required form which you can use to request a quote for DTC124EU3T106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay