Prices starting from US$0.0164
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0164 |
No stock
|
Buy Now | |
Chip One Stop | US$0.07 |
2,800
|
Buy Now | |
Farnell | US$0.0278 |
2,435
|
Buy Now | |
Newark Electronics | US$0.06 |
2,435
|
Buy Now | |
element14 | US$0.0341 |
2,435
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0242 |
800
|
Buy Now | |
CoreStaff | US$0.0440 |
90
|
Buy Now | |
Avnet America | US$0.0290 |
-
|
Buy Now | |
Schukat Electronic | US$0.0164 |
-
|
Buy Now |
Built-In Biasing Resistors, R1= R2= 22kΩ |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) . |
Only the on/off conditions need to be set for operation, making the circuit design easy. |
Complementary PNP Types: DTA124ECA |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 22 |
Emitter base Resistance R2 1 [kΩ] | 22 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.1 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
Output Current [A] | 0.03 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Data Sheet |
---|
DTC124ECA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
DIGITAL TRANS, 50V, 0.1A, SOT-23 | Farnell |
Digital Trans, 50V, 0.1A, Sot-23 | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Dig.Transistor NPN 50V 100mA 22K SOT23 | RS |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R | Avnet America |
NPN-Dig. 50V 0,03A 0,2W SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a DTC124ECAT116?
Additional datasheets, footprints and schematics for DTC124ECAT116 are listed on our Part Details page. You can also find images and similar parts to DTC124ECAT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC124ECAT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC124ECAT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC124ECAT116 fall under?
The DTC124ECAT116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC124ECAT116 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC124ECAT116 you can contact the distributor directly for product support, shipping queries etc.
Is the DTC124ECAT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC124ECAT116 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for DTC124ECAT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC124ECAT116 often in real-time on the comparison pages.
What if I can't find stock of DTC124ECAT116?
You can fill out our help required form which you can use to request a quote for DTC124ECAT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.