Status: | Unknown |
---|---|
Series: | DTC115E Series |
RoHS: | Unknown |
Digital Transistor Polarity | Single NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | 100kohm |
Base-Emitter Resistor R2 | 100kohm |
Resistor Ratio R1 / R2 | 1(Ratio) |
RF Transistor Case | SOT-323 |
No. of Pins | 3 Pin |
Product Range | DTC115E Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Digital Trans, 50V, 0.1A, Sot-323 | Newark Electronics |
DIGITAL TRANS, 50V, 0.1A, SOT-323 | element14 |
Transistor Digital BJT NPN 100mA 3-Pin SOT-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTC115EU3HZGT106?
Additional datasheets, footprints and schematics for DTC115EU3HZGT106 are listed on our Part Details page. You can also find images and similar parts to DTC115EU3HZGT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC115EU3HZGT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC115EU3HZGT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC115EU3HZGT106 fall under?
The DTC115EU3HZGT106 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to DTC115EU3HZGT106 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC115EU3HZGT106 you can contact the distributor directly for product support, shipping queries etc.
Is the DTC115EU3HZGT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTC115EU3HZGT106 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for DTC115EU3HZGT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC115EU3HZGT106 often in real-time on the comparison pages.
What if I can't find stock of DTC115EU3HZGT106?
You can fill out our help required form which you can use to request a quote for DTC115EU3HZGT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.