Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0166
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
12,631
in stock
|
Buy Now | |
CoreStaff
from US$0.0420
|
29,738
in stock
|
Buy Now | |
Chip One Stop
from US$0.0258
|
14,300
in stock
|
Buy Now | |
element14
from US$0.08
|
12,631
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0261
|
7,500
in stock
|
Buy Now | |
Rutronik
from US$0.0375
|
-
|
Buy Now | |
Newark Electronics
from US$0.0390
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0266
|
-
|
Buy Now | |
Avnet Asia
from US$0.0166
|
-
|
Buy Now |
Built-In Biasing Resistors, R1 = 10kΩ, R2 = 47kΩ. |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) . |
Only the on/off conditions need to be set for operation, making the circuit design easy. |
Complementary PNP Types: DTA114Y series |
Package Code | SOT-723 |
---|---|
JEITA Package | SC-105AA |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 10 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
GI hFE | 68 to |
Output Current [A] | 0.07 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.2x1.2 (t=0.5) |
Data Sheet |
---|
DTC114YM Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
TRANSISTOR, NPN, 50V, 0.7A, SC-1055 | element14 |
PNP-Dig. 50V 0,07A 0,15W SOT723 | Schukat Electronic |
NPN DIGITALTRANS.10K/47K VMT3 | Rutronik |
Transistor, Npn, 50V, 0.7A, Sc-1055 | Newark Electronics |
DTC114YM Series 50 V 100 mA Surface Mount NPN Digital Transistor - VMT-3 | Future Electronics |
Trans Digital BJT NPN 100mA 3-Pin VMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTC114YMT2L?
Additional datasheets, footprints and schematics for DTC114YMT2L are listed on our Part Details page. You can also find images and similar parts to DTC114YMT2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC114YMT2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC114YMT2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC114YMT2L fall under?
The DTC114YMT2L is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC114YMT2L when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC114YMT2L you can contact the distributor directly for product support, shipping queries etc.
Is the DTC114YMT2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC114YMT2L have stock available?
Authorised distributors including CoreStaff, Chip One Stop, element14, Farnell and Schukat Electronic have stock available or on a lead time for DTC114YMT2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC114YMT2L often in real-time on the comparison pages.
What if I can't find stock of DTC114YMT2L?
You can fill out our help required form which you can use to request a quote for DTC114YMT2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.