Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Built-In Biasing Resistor |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) . |
Only the on/off conditions need to be set for operation, making the circuit design easy. |
Complementary PNP Types: DTA114TCA HZG |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1[kΩ] | 10 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.1 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
DTC114TCAHZG Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans, Aec-Q101, Npn, 10K, Sot-23 | Newark Electronics |
Digital Translator with Built-in Bias Resistor Single NPN 50V 100mA 3-Pin SOT-23 T/R | Avnet America |
TRANS, AEC-Q101, NPN, 10K, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a DTC114TCAHZGT116?
Additional datasheets, footprints and schematics for DTC114TCAHZGT116 are listed on our Part Details page. You can also find images and similar parts to DTC114TCAHZGT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC114TCAHZGT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC114TCAHZGT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC114TCAHZGT116 fall under?
The DTC114TCAHZGT116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC114TCAHZGT116 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC114TCAHZGT116 you can contact the distributor directly for product support, shipping queries etc.
Is the DTC114TCAHZGT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC114TCAHZGT116 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DTC114TCAHZGT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC114TCAHZGT116 often in real-time on the comparison pages.
What if I can't find stock of DTC114TCAHZGT116?
You can fill out our help required form which you can use to request a quote for DTC114TCAHZGT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.