Prices starting from US$0.0224
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.11 |
2,800
|
Buy Now | |
Chip One Stop | US$0.0274 |
33,207
|
Buy Now | |
CoreStaff | US$0.09 |
9,000
|
Buy Now | |
Newark Electronics | US$0.10 |
5,030
|
Buy Now | |
element14 | US$0.09 |
5,030
|
Buy Now | |
Farnell | US$0.08 |
5,030
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0242 |
600
|
Buy Now | |
Rutronik | US$0.0313 |
-
|
Buy Now | |
Future Electronics | US$0.06 |
-
|
Buy Now | |
Avnet America | US$0.06 |
-
|
Buy Now | |
Schukat Electronic | US$0.0224 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Built-In Biasing Resistors, R1= R2= 10kΩ |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) . |
Only the on/off conditions need to be set for operation, making the circuit design easy. |
Complementary PNP Types: DTA114ECA |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 10 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.1 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
Output Current [A] | 0.05 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Data Sheet |
---|
DTC114ECA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Digital Transistor, 50V, 0.1A | Newark Electronics |
DIGITAL TRANSISTOR, 50V, 0.1A | element14 |
Dig.Transistor NPN 50V 100mA 10K SOT23 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
NPN DIGI.10K/10K 50V 100mA SST3 | Rutronik |
DTC114ECA Series 50 V 100 mA Surface Mount NPN Digital Transistor - SST-3 | Future Electronics |
Trans Digital BJT NPN 100mA 3-Pin SST T/R | Avnet America |
NPN-Dig. 50V 0,05A 0,2W SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a DTC114ECAT116?
Additional datasheets, footprints and schematics for DTC114ECAT116 are listed on our Part Details page. You can also find images and similar parts to DTC114ECAT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC114ECAT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC114ECAT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC114ECAT116 fall under?
The DTC114ECAT116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC114ECAT116 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC114ECAT116 you can contact the distributor directly for product support, shipping queries etc.
Is the DTC114ECAT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC114ECAT116 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for DTC114ECAT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC114ECAT116 often in real-time on the comparison pages.
What if I can't find stock of DTC114ECAT116?
You can fill out our help required form which you can use to request a quote for DTC114ECAT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.