Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0166
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0498
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
4,505
in stock
|
Buy Now | |
element14
from US$0.0404
|
4,505
in stock
|
Buy Now | |
Farnell
from US$0.0346
|
4,505
in stock
|
Buy Now | |
CoreStaff
from US$0.0410
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0258
|
2,624
in stock
|
Buy Now | |
Rutronik
from US$0.0254
|
-
|
Buy Now | |
Avnet America
from US$0.0166
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Built-In Biasing Resistors, R1 = R2 = 10kΩ |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) . |
Only the on/off conditions need to be set for operation, making the circuit design easy. |
Complementary PNP Types: DTA114ECA HZG |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1[kΩ] | 10 |
Emitter base Resistance R2 1[kΩ] | 10 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.1 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
Output Current [A] | 0.05 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
DTC114ECAHZG Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Brt Transistor, Aec-Q101, 50V, 10K/10K | Newark Electronics |
BRT TRANSISTOR, AEC-Q101, 50V, 10K/10K | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
NPN 100mA 50V Digital transistor | RS |
NPN DIGI.10K/10K 50V 100mA SOT23 | Rutronik |
Transistor Digital BJT NPN 100mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTC114ECAHZGT116?
Additional datasheets, footprints and schematics for DTC114ECAHZGT116 are listed on our Part Details page. You can also find images and similar parts to DTC114ECAHZGT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC114ECAHZGT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC114ECAHZGT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC114ECAHZGT116 fall under?
The DTC114ECAHZGT116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC114ECAHZGT116 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC114ECAHZGT116 you can contact the distributor directly for product support, shipping queries etc.
Is the DTC114ECAHZGT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC114ECAHZGT116 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for DTC114ECAHZGT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC114ECAHZGT116 often in real-time on the comparison pages.
What if I can't find stock of DTC114ECAHZGT116?
You can fill out our help required form which you can use to request a quote for DTC114ECAHZGT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.