Status: | Unknown |
---|---|
Series: | DTC113Z Series |
RoHS: | Unknown |
Digital Transistor Polarity | Single NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | 1kohm |
Base-Emitter Resistor R2 | 10kohm |
Resistor Ratio R1 / R2 | - |
RF Transistor Case | SOT-323 |
No. of Pins | 3 Pin, 3Pins |
Product Range | DTC113Z Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ic Continuous a Max | 100mA |
DC Collector Current | 100mA |
DC Current Gain hFE | 33hFE |
Gain Bandwidth ft Typ | 250MHz |
Hfe Min | 33 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Pd | 200mW |
Termination Type | Surface Mount Device |
Transistor Case Style | SOT-323 |
Transistor Polarity | NPN |
Transistor Type | General Purpose |
Transition Frequency ft | 250MHz |
DTC113ZUA Series 50 V 100 mA Surface Mount NPN Digital Transistor - SC-70 | Future Electronics |
Trans Digital BJT NPN 100mA 3-Pin UMT T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a DTC113ZUAT106?
Additional datasheets, footprints and schematics for DTC113ZUAT106 are listed on our Part Details page. You can also find images and similar parts to DTC113ZUAT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC113ZUAT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC113ZUAT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC113ZUAT106 fall under?
The DTC113ZUAT106 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC113ZUAT106 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC113ZUAT106 you can contact the distributor directly for product support, shipping queries etc.
Is the DTC113ZUAT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTC113ZUAT106 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for DTC113ZUAT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC113ZUAT106 often in real-time on the comparison pages.
What if I can't find stock of DTC113ZUAT106?
You can fill out our help required form which you can use to request a quote for DTC113ZUAT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.