Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0162
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0162
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$0.0239
|
46,036
in stock
|
Buy Now | |
CoreStaff
from US$0.0420
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0360
|
3,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
455
in stock
|
Buy Now | |
element14
from US$0.0419
|
455
in stock
|
Buy Now | |
Farnell
from US$0.0262
|
455
in stock
|
Buy Now | |
Future Electronics
from US$0.0236
|
-
|
Buy Now | |
Avnet America
from US$0.0243
|
-
|
Buy Now | |
Avnet Asia
from US$0.0234
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346 |
---|---|
JEITA Package | SC-59 |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 1 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 33 or more |
Output Current [A] | 0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
DTC113ZKA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor: NPN | Transfer Multisort Elektronik |
NPN Digital transistor,50V,100mA,SOT346 | RS |
Transistor | Newark Electronics |
TRANSISTOR | element14 |
DTC113ZKA Series 50 V 100 mA Surface Mount NPN Digital Transistor - SC-59 | Future Electronics |
Trans Digital BJT NPN 100mA 3-Pin SMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTC113ZKAT146?
Additional datasheets, footprints and schematics for DTC113ZKAT146 are listed on our Part Details page. You can also find images and similar parts to DTC113ZKAT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC113ZKAT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC113ZKAT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC113ZKAT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DTC113ZKAT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC113ZKAT146 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for DTC113ZKAT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC113ZKAT146 often in real-time on the comparison pages.
What if I can't find stock of DTC113ZKAT146?
You can fill out our help required form which you can use to request a quote for DTC113ZKAT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.