Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0187
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0187
|
204,753
in stock
|
Buy Now | |
CoreStaff
from US$0.0270
|
88,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,115
in stock
|
Buy Now | |
element14
from US$0.06
|
1,115
in stock
|
Buy Now | |
Farnell
from US$0.0284
|
1,115
in stock
|
Buy Now | |
Future Electronics
from US$0.0275
|
-
|
Buy Now | |
Avnet America
from US$0.0282
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323FL |
---|---|
JEITA Package | SC-85 |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 10 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 30 to |
Output Current [A] | 0.05 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1.05) |
Data Sheet |
---|
DTC014EUB Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
NPN Digital transistor,50V,100mA,SOT323F | RS |
Digital Transistor, 50V, 0.1A | Newark Electronics |
DIGITAL TRANSISTOR, 50V, 0.1A | element14 |
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors | Future Electronics |
Trans Digital BJT NPN 100mA 3-Pin UMT3F T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTC014EUBTL?
Additional datasheets, footprints and schematics for DTC014EUBTL are listed on our Part Details page. You can also find images and similar parts to DTC014EUBTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC014EUBTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC014EUBTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC014EUBTL fall under?
The DTC014EUBTL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC014EUBTL when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC014EUBTL you can contact the distributor directly for product support, shipping queries etc.
Is the DTC014EUBTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC014EUBTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and element14 have stock available or on a lead time for DTC014EUBTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC014EUBTL often in real-time on the comparison pages.
What if I can't find stock of DTC014EUBTL?
You can fill out our help required form which you can use to request a quote for DTC014EUBTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.