Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0189
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0305
|
4,215
in stock
|
Buy Now | |
Chip One Stop
from US$0.0189
|
39,988
in stock
|
Buy Now | |
Avnet America
from US$0.0243
|
24,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0260
|
12,479
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
4,215
in stock
|
Buy Now | |
element14
from US$0.0309
|
4,215
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
1) Built-In bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit). |
2) The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing off the input. They also have the advabtages if completely eliminating parasitic effects. |
3) Only the on/off conditions need to be set for operation, making the circuit design easy. |
4) Complementary PNP Type: DTA013Z series. |
6) Lead Free/RoHS Compliant. |
Package Code | SOT-416FL |
---|---|
JEITA Package | SC-89 |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 1 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
Output Current [A] | 0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.85) |
Data Sheet |
---|
DTC013ZEB Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
DTC013Z Series Digital Transistor NPN 50V 100mA 3-Pin SOT-416FL T/R | Avnet America |
Digital Transistor, 50V, 0.1A | Newark Electronics |
DIGITAL TRANSISTOR, 50V, 0.1A | element14 |
Where can I find additional details, specifications and documents for a DTC013ZEBTL?
Additional datasheets, footprints and schematics for DTC013ZEBTL are listed on our Part Details page. You can also find images and similar parts to DTC013ZEBTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC013ZEBTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC013ZEBTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC013ZEBTL fall under?
The DTC013ZEBTL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC013ZEBTL when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC013ZEBTL you can contact the distributor directly for product support, shipping queries etc.
Is the DTC013ZEBTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC013ZEBTL have stock available?
Authorised distributors including Chip One Stop, Avnet America, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for DTC013ZEBTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC013ZEBTL often in real-time on the comparison pages.
What if I can't find stock of DTC013ZEBTL?
You can fill out our help required form which you can use to request a quote for DTC013ZEBTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.