DTB114GCT116 Transistors by Rohm

PNP, SOT-23, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor)


DTB114GC is an digital transistor (Resistor built-in type transistor).

Where to Buy

Prices starting from US$0.0262

Distributor Stock
Logo for Farnell
Farnell
from US$0.0460
2,400
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0262
6,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
2,400
in stock
Buy Now
Logo for element14
element14
from US$0.0484
2,400
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0480
100
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0346
-
Buy Now

Features

Built-In Biasing Resistors, R = 10kΩ
Complementary NPN Types: DTD114GC

Specifications

Package Code SOT-23
Number of terminal 3
Polarity PNP
Supply voltage VCC 1[V] -50
Collector current Io (Ic) [A] -0.5
Emitter base Resistance R2 1 [kΩ] 10
Collector-Emitter voltage VCEO1[V] -50
Collector current Io(Ic) [A] -0.5
Power Dissipation (PD)[W] 0.2
Mounting Style Surface mount
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 2.9x2.4 (t=1.2)

Resources




Characteristics Data
ESD Data



Export Information
About Export Regulations

Alternative Descriptions

Digital Transistor, -50V, -0.5A | Newark Electronics
DIGITAL TRANSISTOR, -50V, -0.5A | element14
PNP -500MA/-50V DIGITAL TRANSISTOR (WITH BUILT-IN RESISTORS) | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTB114GCT116?

Additional datasheets, footprints and schematics for DTB114GCT116 are listed on our Part Details page. You can also find images and similar parts to DTB114GCT116 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTB114GCT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTB114GCT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DTB114GCT116 fall under?

The DTB114GCT116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.

Can I view similar or alternative parts?

You can view similar parts to DTB114GCT116 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTB114GCT116 you can contact the distributor directly for product support, shipping queries etc.

Is the DTB114GCT116 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for DTB114GCT116 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for DTB114GCT116.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTB114GCT116 often in real-time on the comparison pages.

What if I can't find stock of DTB114GCT116?

You can fill out our help required form which you can use to request a quote for DTB114GCT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay