Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,255
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
15,500
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
9,000
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
2,330
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346 |
---|---|
JEITA Package | SC-59 |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.5 |
Input resistance R1 1 [kΩ] | 10 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 56 to |
Output Current [A] | 0.5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
DTB114EK Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
DTB114EK Series 50 V 500 mA Surface Mount PNP Digital Transistor - SC-59 | Future Electronics |
Digital PNP transistor array,DTB114EKT | RS |
PNP DIGI-TRAN.10K/10K 0,5A SMT3 | Rutronik |
Trans Digital BJT PNP 500mA 3-Pin SMT T/R | Avnet America |
TRANSISTOR DIGITAL SC-59 100MA PNP | Farnell |
Where can I find additional details, specifications and documents for a DTB114EKT146?
Additional datasheets, footprints and schematics for DTB114EKT146 are listed on our Part Details page. You can also find images and similar parts to DTB114EKT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTB114EKT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTB114EKT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTB114EKT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DTB114EKT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTB114EKT146 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, CoreStaff, RS and Rutronik have stock available or on a lead time for DTB114EKT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTB114EKT146 often in real-time on the comparison pages.
What if I can't find stock of DTB114EKT146?
You can fill out our help required form which you can use to request a quote for DTB114EKT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.