Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0289
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0385
|
No stock
|
Buy Now | |
CoreStaff
from US$0.0420
|
2,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0289
|
-
|
Buy Now | |
Avnet America
from US$0.0294
|
-
|
Buy Now | |
element14
from US$0.0411
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346 |
---|---|
JEITA Package | SC-59 |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1 [kΩ] | 2.2 |
Emitter base Resistance R2 1 [kΩ] | 2.2 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 20 or more |
Output Current [A] | -0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
DTA123EKA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
DTA123EKA Series 50 V 100 mA Surface Mount PNP Digital Transistor - SC-59 | Future Electronics |
Trans Digital BJT PNP 100mA 3-Pin SMT T/R | Avnet America |
TRANSISTOR | element14 |
Trans Digital Bjt Pnp 100Ma 3-Pin Smt T/R Rohs Compliant: Yes |Rohm DTA123EKAT146 | Newark Electronics |
Where can I find additional details, specifications and documents for a DTA123EKAT146?
Additional datasheets, footprints and schematics for DTA123EKAT146 are listed on our Part Details page. You can also find images and similar parts to DTA123EKAT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA123EKAT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA123EKAT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTA123EKAT146 fall under?
The DTA123EKAT146 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTA123EKAT146 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA123EKAT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DTA123EKAT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTA123EKAT146 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Avnet America and element14 have stock available or on a lead time for DTA123EKAT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA123EKAT146 often in real-time on the comparison pages.
What if I can't find stock of DTA123EKAT146?
You can fill out our help required form which you can use to request a quote for DTA123EKAT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.