Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0218
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0249
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0410
|
2,990
in stock
|
Buy Now | |
Future Electronics
from US$0.0422
|
-
|
Buy Now | |
Avnet America
from US$0.0218
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.0498
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-416 |
---|---|
JEITA Package | SC-75A |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1 [kΩ] | 2.2 |
Emitter base Resistance R2 1 [kΩ] | 2.2 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
GI hFE | 20 or more |
Output Current [A] | -0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.7) |
Data Sheet |
---|
DTA123EE Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rohm, Bip, Tr., BRT, DTA123EETL | RS |
Bipolar Transistors - Pre-Biased PNP 50V 100MA | Future Electronics |
Trans Digital BJT PNP 100mA 3-Pin EMT T/R | Avnet America |
TRANSISTOR,PNP,50V,0.1A,SOT-416 | element14 |
Where can I find additional details, specifications and documents for a DTA123EETL?
Additional datasheets, footprints and schematics for DTA123EETL are listed on our Part Details page. You can also find images and similar parts to DTA123EETL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA123EETL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA123EETL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA123EETL you can contact the distributor directly for product support, shipping queries etc.
Is the DTA123EETL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTA123EETL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and Avnet America have stock available or on a lead time for DTA123EETL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA123EETL often in real-time on the comparison pages.
What if I can't find stock of DTA123EETL?
You can fill out our help required form which you can use to request a quote for DTA123EETL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.