Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-723 |
---|---|
JEITA Package | SC-105AA |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1[kΩ] | 100 |
Emitter base Resistance R2 1[kΩ] | 100 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
GI hFE | 82 or more |
Output Current [A] | -0.02 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.2x1.2 (t=0.5) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
DTA115EMFHA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rf Transistor, Aec-Q101, Pnp, 100K/100K | Newark Electronics |
Bipolar Pre-Biased / Digital Transistor, Single PNP, 50 V, 100 mA, 100 kohm, 100 kohm | Avnet America |
RF TRANSISTOR, AEC-Q101, PNP, 100K/100K | element14 |
Where can I find additional details, specifications and documents for a DTA115EMFHAT2L?
Additional datasheets, footprints and schematics for DTA115EMFHAT2L are listed on our Part Details page. You can also find images and similar parts to DTA115EMFHAT2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA115EMFHAT2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA115EMFHAT2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTA115EMFHAT2L fall under?
The DTA115EMFHAT2L is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTA115EMFHAT2L when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA115EMFHAT2L you can contact the distributor directly for product support, shipping queries etc.
Is the DTA115EMFHAT2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTA115EMFHAT2L have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DTA115EMFHAT2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA115EMFHAT2L often in real-time on the comparison pages.
What if I can't find stock of DTA115EMFHAT2L?
You can fill out our help required form which you can use to request a quote for DTA115EMFHAT2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.