Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Built-In Biasing Resistor |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. |
Only the on/off conditions need to be set for operation, making the circuit design easy. |
Complementary NPN Types: DTC114TU3 HZG |
Package Code | SOT-323 |
---|---|
JEITA Package | SC-70 |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1[kΩ] | 10 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 33 to |
Output Current [A] | 0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
DTA114TU3HZG Data Sheet |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Digital Transistor, -50V, -0.1A, Sot-323 | Newark Electronics |
Transistor Digital BJT PNP 100mA 3-Pin SOT-323 T/R | Avnet America |
DIGITAL TRANSISTOR, -50V, -0.1A, SOT-323 | element14 |
Where can I find additional details, specifications and documents for a DTA114TU3HZGT106?
Additional datasheets, footprints and schematics for DTA114TU3HZGT106 are listed on our Part Details page. You can also find images and similar parts to DTA114TU3HZGT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA114TU3HZGT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA114TU3HZGT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTA114TU3HZGT106 fall under?
The DTA114TU3HZGT106 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTA114TU3HZGT106 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA114TU3HZGT106 you can contact the distributor directly for product support, shipping queries etc.
Is the DTA114TU3HZGT106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTA114TU3HZGT106 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DTA114TU3HZGT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA114TU3HZGT106 often in real-time on the comparison pages.
What if I can't find stock of DTA114TU3HZGT106?
You can fill out our help required form which you can use to request a quote for DTA114TU3HZGT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.