Prices starting from US$0.0157
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0318 |
No stock
|
Buy Now | |
CoreStaff | US$0.05 |
7,295
|
Buy Now | |
Schukat Electronic | US$0.0157 |
6,000
|
Buy Now | |
Chip One Stop | US$0.13 |
2,500
|
Buy Now | |
Rutronik | US$0.0329 |
-
|
Buy Now | |
Newark Electronics | US$0.0400 |
-
|
Buy Now | |
Future Electronics | US$0.0191 |
-
|
Buy Now | |
Avnet America | US$0.0192 |
-
|
Buy Now | |
element14 | US$0.0326 |
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323 |
---|---|
JEITA Package | SC-70 |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1 [kΩ] | 10 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 30 to |
Output Current [A] | 0.05 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
DTA114EU3 Data Sheet |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
PNP-Dig. 50V 0,1A 0,2W SOT323 | Schukat Electronic |
PNP DIGITALTRANS 10K/10K SOT323 | Rutronik |
Digital Transistor, -0.1A, Sot-323 | Newark Electronics |
Bipolar Transistors - Pre-Biased PNP -50V -0.1A 10kO SOT-323 SC-70 UMT3 | Future Electronics |
Trans Digital BJT PNP 50V 100mA 3-Pin SOT-323 T/R | Avnet America |
DIGITAL TRANSISTOR, -0.1A, SOT-323 | element14 |
Where can I find additional details, specifications and documents for a DTA114EU3T106?
Additional datasheets, footprints and schematics for DTA114EU3T106 are listed on our Part Details page. You can also find images and similar parts to DTA114EU3T106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA114EU3T106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA114EU3T106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTA114EU3T106 fall under?
The DTA114EU3T106 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTA114EU3T106 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA114EU3T106 you can contact the distributor directly for product support, shipping queries etc.
Is the DTA114EU3T106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTA114EU3T106 have stock available?
Authorised distributors including CoreStaff, Schukat Electronic, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for DTA114EU3T106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA114EU3T106 often in real-time on the comparison pages.
What if I can't find stock of DTA114EU3T106?
You can fill out our help required form which you can use to request a quote for DTA114EU3T106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.