Prices starting from US$0.0171
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0290 |
No stock
|
Buy Now | |
Chip One Stop | US$0.0408 |
7,600
|
Buy Now | |
Schukat Electronic | US$0.0171 |
7,000
|
Buy Now | |
CoreStaff | US$0.0260 |
6,264
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0227 |
1,000
|
Buy Now | |
Newark Electronics | US$0.0440 |
-
|
Buy Now | |
Avnet America | US$0.0218 |
-
|
Buy Now | |
element14 | US$0.0304 |
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-723 |
---|---|
JEITA Package | SC-105AA |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1 [kΩ] | 2.2 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
GI hFE | 33 to |
Output Current [A] | 0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.2x1.2 (t=0.5) |
Data Sheet |
---|
DTA023YM Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
PNP-Dig. 50V 0,1A 0,15W SOT723 | Schukat Electronic |
Transistor: PNP | Transfer Multisort Elektronik |
Digital Transistor, -0.1A, Sot-723 | Newark Electronics |
Trans Digital BJT PNP 100mA 3-Pin SOT-723 T/R | Avnet America |
DIGITAL TRANSISTOR, -0.1A, SOT-723 | element14 |
Where can I find additional details, specifications and documents for a DTA023YMT2L?
Additional datasheets, footprints and schematics for DTA023YMT2L are listed on our Part Details page. You can also find images and similar parts to DTA023YMT2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA023YMT2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA023YMT2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTA023YMT2L fall under?
The DTA023YMT2L is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTA023YMT2L when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA023YMT2L you can contact the distributor directly for product support, shipping queries etc.
Is the DTA023YMT2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTA023YMT2L have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, CoreStaff, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for DTA023YMT2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA023YMT2L often in real-time on the comparison pages.
What if I can't find stock of DTA023YMT2L?
You can fill out our help required form which you can use to request a quote for DTA023YMT2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.