Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flash Rate Range | 100FPM to 10000FPM |
---|---|
Accuracy % | 0.05% |
Input Impedance | - |
Supply Voltage V AC | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 0.05% +1 digit |
Flash Duration | 60-1000µs |
Flash Rate Measuring Ranges | 100-10000 flashes per minute |
Input Voltage | 230V |
Operating Temperature Range | 0°C to +50°C |
RPM Measuring Range | 100RPM to 10000RPM |
Stroboscope/Tachometer | Newark Electronics |
Where can I find additional details, specifications and documents for a DT2239-2?
Additional datasheets, footprints and schematics for DT2239-2 are listed on our Part Details page. You can also find images and similar parts to DT2239-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT2239-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT2239-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT2239-2 fall under?
The DT2239-2 is listed under Test Equipment > Mechanical Testers > Stroboscopes.
Can I view similar or alternative parts?
You can view similar parts to DT2239-2 when available in the Stroboscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT2239-2 you can contact the distributor directly for product support, shipping queries etc.
Is the DT2239-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT2239-2 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DT2239-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT2239-2 often in real-time on the comparison pages.
What if I can't find stock of DT2239-2?
You can fill out our help required form which you can use to request a quote for DT2239-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.