Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.67
|
371
in stock
|
Buy Now | |
TTI Europe
from US$5.98
|
1,125
in stock
|
Buy Now | |
Future Electronics
from US$5.61
|
418
in stock
|
Buy Now | |
Distrelec
from US$17.45
|
241
in stock
|
Buy Now | |
element14
from US$11.92
|
203
in stock
|
Buy Now | |
Farnell
from US$7.52
|
203
in stock
|
Buy Now | |
Newark Electronics
from US$11.19
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
375
in stock
|
Buy Now | |
RS Americas
from US$7.46
|
-
|
Buy Now | |
Boersig
from US$7.01
|
-
|
Buy Now |
Connector Code | A |
---|---|
Color | Gray |
Number of Sections | 2 |
Number of Rows | 2 |
Number of Positions | 12 |
Interface Plating | Tin (Sn) |
Pin Diameter | 1.5mm, .059in |
Width | 2.331in, 59.2mm |
Length | 35.25mm, 1.388in |
Operating Voltage | 250VAC, 250VDC |
Nominal Voltage Architecture | 80V, 12V, 42V, 48V, 24V, 240V, 125V, 90V |
Voltage Rating (Max) | 12VDC, 250VAC |
Centerline (Pitch) | 4.44mm, .175in |
Degree of Protection | IP68 |
UL Flammability Rating | None |
PCB Mount Retention | With |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
PCB Mount Alignment | With |
Panel Mount Feature | With |
Mounting Orientation | Vertical/180° |
Packaging Quantity | 125 |
Packaging Type | Box |
Hybrid Header | No |
Shielded | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 167°F, 110°C |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DT Series 12 Position Dual Row Male Pin Panel Mount Header Connector | Future Electronics |
HDR, 12P, GRY, ST, NI/CU, A | RS |
DEUTSCH - TE Connectivity PCB Conn HDR 12P GRY ST NI/CU A | Distrelec |
AUTOMOTIVE CONN, PLUG, 12POS, PANEL | element14 |
Automotive Conn, Panel Mnt Header, 12Pos | Newark Electronics |
Automotive Connector, DT Series, Straight Header, 12 Contacts, PCB Pin | Avnet Abacus |
Connector Receptacle Header, 12-Position, Flange, PCB Mount, Male, DT Series | TE Connectivity DT15-12PA | RS Americas |
Where can I find additional details, specifications and documents for a DT15-12PA?
Additional datasheets, footprints and schematics for DT15-12PA are listed on our Part Details page. You can also find images and similar parts to DT15-12PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT15-12PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT15-12PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT15-12PA fall under?
The DT15-12PA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DT15-12PA when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT15-12PA you can contact the distributor directly for product support, shipping queries etc.
Is the DT15-12PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT15-12PA have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Distrelec and element14 have stock available or on a lead time for DT15-12PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT15-12PA often in real-time on the comparison pages.
What if I can't find stock of DT15-12PA?
You can fill out our help required form which you can use to request a quote for DT15-12PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.