| Status: | Active |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$4.10
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Americas
from US$8.00
|
12,868
in stock
|
Buy Now |
|
TTI Europe
from US$7.75
|
4,116
in stock
|
Buy Now |
|
RS
from US$17.07
|
820
in stock
|
Buy Now |
|
Future Electronics
from US$8.35
|
200
in stock
|
Buy Now |
|
Newark Electronics
from US$4.10
|
37
in stock
|
Buy Now |
|
RS Americas
from US$11.32
|
0
in stock
|
Buy Now |
|
Boersig
from US$10.99
|
0
in stock
|
Buy Now |
|
SOS electronic
-
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
|
TTI Asia
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Color | Gray |
|---|---|
| Number of Positions | 6 |
| Number of Sections | 2 |
| Number of Rows | 2 |
| Pin Diameter | 1.5mm, .059in |
| Interface Plating | Tin (Sn) |
| Length | 1.555in, 39.5mm |
| Width | 42.8mm, 1.685in |
| Nominal Voltage Architecture | 48V, 12V, 80V, 42V, 24V, 90V, 125V, 240V |
| Operating Voltage | 250VDC, 250VAC |
| Voltage Rating (Max) | 12VDC, 250VAC |
| Centerline (Pitch) | 4.44mm, .175in |
| UL Flammability Rating | None |
| Degree of Protection | IP68 |
| PCB Mount Retention | With |
| Mounting Holes | With |
| Locking Interface | With |
| PCB Mount Retention Type | Solder Tail |
| PCB Mount Alignment | With |
| Panel Mount Feature | With |
| Mounting Orientation | Horizontal/90° |
| Packaging Quantity | 200 |
| Packaging Type | Box |
| Connector System | Wire-to-Board, Wire-to-Device |
| Connector & Contact Terminates To | Printed Circuit Board |
| Hybrid Header | No |
| Shielded | No |
| Sealable | Yes |
| Termination Method | Through Hole - Solder |
| Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
| Operating Temperature Range | -67 – 257°F, -55 – 125°C |
| DT13, 6 way header | RS |
| DEUTSCH DT Series 6 Position Dual Row Male Pin Right Angle Header Connector | Future Electronics |
| Automotive Conn, 6Pos, Rcpt, 13A, 12Vdc | Newark Electronics |
| DT13 SERIES 4.44MM PITCH 6 WAY 2 ROW RIGHT ANGLE PCB HEADER SOLDER TERMINATION | RS Americas |
| Connector Header DT M 2x3P P4,44mm R/A THT Grey | SOS electronic |
| HDR, 6P, GRY, RA, NI/CU | TTI Asia |
Where can I find additional details, specifications and documents for a DT13-6P?
Additional datasheets, footprints and schematics for DT13-6P are listed on our Part Details page. You can also find images and similar parts to DT13-6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT13-6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT13-6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT13-6P fall under?
The DT13-6P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DT13-6P when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT13-6P you can contact the distributor directly for product support, shipping queries etc.
Is the DT13-6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT13-6P have stock available?
Authorised distributors including TTI Americas, TTI Europe, RS, Future Electronics and Newark Electronics have stock available or on a lead time for DT13-6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT13-6P often in real-time on the comparison pages.
What if I can't find stock of DT13-6P?
You can fill out our help required form which you can use to request a quote for DT13-6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.